Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTSM395UV4-F10116S

Description
Ultraviolet (UV) Emitter 395nm 7.2V 1.4A 116° Star Array
Request a Quote Datasheet
Description
Ultraviolet (UV) Emitter 395nm 7.2V 1.4A 116° Star Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1403-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1403-ND
LED Emitters - Infrared, UV, Visible 1125-1403-ND
Ultraviolet (UV) Emitter 395nm 7.2V 1.4A 116° Star Array

Ultraviolet (UV) Emitter 395nm 7.2V 1.4A 116° Star Array

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1403-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Hollow cathode lamp - L2433-68NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details