Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTPS2085BSL

Description
Infrared (IR) Emitter 850nm 1.9V 80mA 30° Radial, Metal Can
Request a Quote Datasheet
Description
Infrared (IR) Emitter 850nm 1.9V 80mA 30° Radial, Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1157-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1157-ND
LED Emitters - Infrared, UV, Visible 1125-1157-ND
Infrared (IR) Emitter 850nm 1.9V 80mA 30° Radial, Metal Can

Infrared (IR) Emitter 850nm 1.9V 80mA 30° Radial, Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1157-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Inspection Lamps - 1721179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 8.07 inch (205 mm)
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details