Marki Microwave LLC QH-0550, 3 dB Quadrature Hybrid QH-0550

Description
The QH-0550 is a 5-50 GHz, multi-purpose broadband 3dB quadrature hybrid. The multisection tri-plate stripline design exhibits excellent amplitude balance with broadband quadrature phasing (90o) between the output ports. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators and microwave Butler matrices. Custom designs are also available; contact the factory for details.
Request a Quote Datasheet
Description
The QH-0550 is a 5-50 GHz, multi-purpose broadband 3dB quadrature hybrid. The multisection tri-plate stripline design exhibits excellent amplitude balance with broadband quadrature phasing (90o) between the output ports. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators and microwave Butler matrices. Custom designs are also available; contact the factory for details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QH-0550, 3 dB Quadrature Hybrid - QH-0550 - Marki Microwave LLC
Morgan Hill, CA, United States
QH-0550, 3 dB Quadrature Hybrid
QH-0550
QH-0550, 3 dB Quadrature Hybrid QH-0550
The QH-0550 is a 5-50 GHz, multi-purpose broadband 3dB quadrature hybrid. The multisection tri-plate stripline design exhibits excellent amplitude balance with broadband quadrature phasing (90o) between the output ports. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators and microwave Butler matrices. Custom designs are also available; contact the factory for details.

The QH-0550 is a 5-50 GHz, multi-purpose broadband 3dB quadrature hybrid. The multisection tri-plate stripline design exhibits excellent amplitude balance with broadband quadrature phasing (90o) between the output ports. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators and microwave Butler matrices. Custom designs are also available; contact the factory for details.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number QH-0550
Product Name QH-0550, 3 dB Quadrature Hybrid
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MQH-0517CH, MMIC 5-17GHz Quadrature Hybrid - MQH-0517CH - Marki Microwave LLC
Specs
Frequency Range 5000.00 to 17000.00 MHz
View Details
MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
CD10-0114, DUAL DIRECTIONAL COUPLER - CD10-0114 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Dual Directional
Package Type Connectorized
Frequency Range 800.00 to 14700.00 MHz
View Details
CE10-1R540T, Elite 1.5-40 GHz Directional Coupler - CE10-1R540T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1500.00 to 40000.00 MHz
View Details