Marki Microwave LLC MMIC 5-16GHz 90° Hybrid Coupler MQH-0516PSM

Description
The MQH-0516PSM is a reciprocal MMIC 5-16 GHz quadrature (90°) hybrid which exhibits excellent amplitude balance with broadband quadrature phasing between output ports. The MQH-0516PSM is a reciprocal device, allowing any port to be used as the input without performance degradation. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.
Request a Quote Datasheet
Description
The MQH-0516PSM is a reciprocal MMIC 5-16 GHz quadrature (90°) hybrid which exhibits excellent amplitude balance with broadband quadrature phasing between output ports. The MQH-0516PSM is a reciprocal device, allowing any port to be used as the input without performance degradation. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC 5-16GHz 90° Hybrid Coupler - MQH-0516PSM - Marki Microwave LLC
Morgan Hill, CA, United States
MMIC 5-16GHz 90° Hybrid Coupler
MQH-0516PSM
MMIC 5-16GHz 90° Hybrid Coupler MQH-0516PSM
The MQH-0516PSM is a reciprocal MMIC 5-16 GHz quadrature (90°) hybrid which exhibits excellent amplitude balance with broadband quadrature phasing between output ports. The MQH-0516PSM is a reciprocal device, allowing any port to be used as the input without performance degradation. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.

The MQH-0516PSM is a reciprocal MMIC 5-16 GHz quadrature (90°) hybrid which exhibits excellent amplitude balance with broadband quadrature phasing between output ports. The MQH-0516PSM is a reciprocal device, allowing any port to be used as the input without performance degradation. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Applications include single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQH-0516PSM
Product Name MMIC 5-16GHz 90° Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PT-0020, RESISTIVE PICK-OFF TEE - PT-0020 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 20000.00 MHz
View Details
CE10-0R640, Elite 0.6-40 GHz Directional Coupler - CE10-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details
C20-0R518, DIRECTIONAL COUPLER - C20-0R518 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
QH-0226, 3 dB Quadrature Hybrid - QH-0226 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 26000.00 MHz
View Details