Marki Microwave LLC Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter MFBP-00160GSM1

Description
The MFBP-00160GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00160GSM1 features a 2.9-4.7GHz 1dBc passband and 1.2dB center frequency insertion loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFBP-00160GSM1 is offered in a 4.25 x 7.5mm package.
Request a Quote Datasheet
Description
The MFBP-00160GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00160GSM1 features a 2.9-4.7GHz 1dBc passband and 1.2dB center frequency insertion loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFBP-00160GSM1 is offered in a 4.25 x 7.5mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter - MFBP-00160GSM1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter
MFBP-00160GSM1
Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter MFBP-00160GSM1
The MFBP-00160GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00160GSM1 features a 2.9-4.7GHz 1dBc passband and 1.2dB center frequency insertion loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFBP-00160GSM1 is offered in a 4.25 x 7.5mm package.

The MFBP-00160GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00160GSM1 features a 2.9-4.7GHz 1dBc passband and 1.2dB center frequency insertion loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFBP-00160GSM1 is offered in a 4.25 x 7.5mm package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00160GSM1
Product Name Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details
FLP-3660, 36.6 GHz Lowpass Filter - FLP-3660 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 36600 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 1.4 - 2.1 GHz Bandpass Filter - MFBP-00116CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1420 to 2090 MHz
View Details
Passive GaAs MMIC 17.4 - 20.4 GHz Bandpass Filter - MFBP-00061CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17440 to 20430 MHz
View Details