Marki Microwave LLC Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter MFBP-00134CH

Description
The MFBP-00134CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00134CH features a 21.9-29.5GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00134CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00134CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00134CH features a 21.9-29.5GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00134CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter - MFBP-00134CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter
MFBP-00134CH
Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter MFBP-00134CH
The MFBP-00134CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00134CH features a 21.9-29.5GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00134CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00134CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00134CH features a 21.9-29.5GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00134CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00134CH
Product Name Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 10.7 - 11.3 GHz Bandpass Filter - MFBP-00143CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10700 to 11300 MHz
View Details
FB-2430, 24.3 GHz Bandpass Filter - FB-2430 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24300 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 32.5 - 43.1 GHz Bandpass Filter - MFBP-00119CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 32500 to 43080 MHz
View Details
Passive GaAs MMIC 14.5 GHz Highpass Filter - MFHP-00032CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details