Marki Microwave LLC Passive GaAs MMIC 5.2 - 5.7 GHz Bandpass Filter MFBP-00125PSM

Description
The MFBP-00125PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00125PSM features a 5.2-5.7GHz 1dBc passband and 3.8dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00125PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00125PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00125PSM features a 5.2-5.7GHz 1dBc passband and 3.8dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00125PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 5.2 - 5.7 GHz Bandpass Filter - MFBP-00125PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 5.2 - 5.7 GHz Bandpass Filter
MFBP-00125PSM
Passive GaAs MMIC 5.2 - 5.7 GHz Bandpass Filter MFBP-00125PSM
The MFBP-00125PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00125PSM features a 5.2-5.7GHz 1dBc passband and 3.8dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00125PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00125PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00125PSM features a 5.2-5.7GHz 1dBc passband and 3.8dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00125PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00125PSM
Product Name Passive GaAs MMIC 5.2 - 5.7 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1690, 16.9 GHz Bandpass Filter - FB-1690 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 16900 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 11.98 - 13.91 GHz Bandpass Filter - MFBP-00081CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11980 to 13910 MHz
View Details
Passive GaAs MMIC 1.6 – 6.8 GHz Bandpass Filter - MFBP-00040BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1600 to 6800 MHz
View Details
Passive GaAs MMIC 29.4 GHz Highpass Filter - MFHP-00040CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details