Marki Microwave LLC Passive GaAs MMIC 2.5 - 3.8 GHz Bandpass Filter MFBP-00117CH

Description
The MFBP-00117CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00117CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00117CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00117CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 2.5 - 3.8 GHz Bandpass Filter - MFBP-00117CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 2.5 - 3.8 GHz Bandpass Filter
MFBP-00117CH
Passive GaAs MMIC 2.5 - 3.8 GHz Bandpass Filter MFBP-00117CH
The MFBP-00117CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00117CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00117CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00117CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00117CH
Product Name Passive GaAs MMIC 2.5 - 3.8 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 14.5 GHz Highpass Filter - MFHP-00032CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
Passive GaAs MMIC 2.95 - 3.29 GHz Bandpass Filter - MFBP-00183PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 20000 MHz
View Details
MFBT-00001PSM, GaAs MMIC Tunable Filter - MFBT-00001PSM - Marki Microwave LLC
Specs
Fc 3500 to 9500 MHz
Package Type Surface Mount
View Details
MFBP-00024CH, Passive GaAs MMIC 18.65 - 25.80 GHz Bandpass Filter - MFBP-00024CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18650 to 25800 MHz
View Details