Marki Microwave LLC Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter MFBP-00084BH

Description
The MFBP-00084BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00084BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00084BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00084BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter - MFBP-00084BH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter
MFBP-00084BH
Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter MFBP-00084BH
The MFBP-00084BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00084BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00084BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00084BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00084BH
Product Name Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 18.05-21.3 GHz Bandpass Filter - MFBP-00034PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18050 to 21300 MHz
View Details
Passive GaAs MMIC 22.45-29.43 GHz Bandpass Filter - MFBP-00037PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 22450 to 29430 MHz
View Details
MFHP-00001PSM, Passive GaAs MMIC 2 GHz Highpass Filter - MFHP-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 2000 MHz
View Details
Passive GaAs MMIC 28.8 GHz Lowpass Filter - MFLP-00038CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 28800 MHz
View Details