Marki Microwave LLC Passive GaAs MMIC 30.8 - 36.1 GHz Bandpass Filter MFBP-00072CSP3

Description
The MFBP-00072CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00072CSP3 features a 30.8-36.1GHz 1dBc passband and 2.6dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00072CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00072CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00072CSP3 features a 30.8-36.1GHz 1dBc passband and 2.6dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00072CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 30.8 - 36.1 GHz Bandpass Filter - MFBP-00072CSP3 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 30.8 - 36.1 GHz Bandpass Filter
MFBP-00072CSP3
Passive GaAs MMIC 30.8 - 36.1 GHz Bandpass Filter MFBP-00072CSP3
The MFBP-00072CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00072CSP3 features a 30.8-36.1GHz 1dBc passband and 2.6dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00072CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00072CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00072CSP3 features a 30.8-36.1GHz 1dBc passband and 2.6dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00072CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00072CSP3
Product Name Passive GaAs MMIC 30.8 - 36.1 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1050, 10.5 GHz Bandpass Filter - FB-1050 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 10500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 5.9 - 9.9 GHz Bandpass Filter - MFBP-00146CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5900 to 9900 MHz
View Details
Passive GaAs MMIC 4.8 GHz Lowpass Filter - MFLP-00025CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 3690 MHz
View Details
MFB-1100CH, Passive MMIC 9-13 GHz Bandpass Filter - MFB-1100CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9000 to 13000 MHz
View Details