Marki Microwave LLC FLP-2650, 26.5 GHz Lowpass Filter FLP-2650

Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet
Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLP-2650, 26.5 GHz Lowpass Filter - FLP-2650 - Marki Microwave LLC
Morgan Hill, CA, United States
FLP-2650, 26.5 GHz Lowpass Filter
FLP-2650
FLP-2650, 26.5 GHz Lowpass Filter FLP-2650
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FLP-2650
Product Name FLP-2650, 26.5 GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 0.8 - 1.6 GHz Surface Mount Bandpass Filter - MFBP-00165GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 800 to 1600 MHz
View Details
FB-2000, 20GHz Bandpass Filter - FB-2000 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 20000 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 4 - 6.1 GHz Bandpass Filter - MFBP-00109CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3980 to 6120 MHz
View Details
Passive GaAs MMIC 12.63 - 13.52 GHz Bandpass Filter - MFBP-00187PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details