Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LTD79_298_5K (w/ T/P) |
| Product Name | Graphic LCD Modules |
| Display Type | Graphic Display |
| Backlight | Electro Luminescent |
| Viewing Area Width | 80.8 mm (3.18 inch) |
| Viewing Area Height | 61.6 mm (2.43 inch) |
| Dot Width | 0.2250 mm (0.0089 inch) |