Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LTAEAX054J |
| Product Name | Graphic LCD Modules |
| Display Type | Graphic Display |
| Backlight | None |
| Viewing Area Width | 119 mm (4.67 inch) |
| Viewing Area Height | 80 mm (3.15 inch) |
| Dot Width | 0.2200 mm (0.0087 inch) |