Mark Products offers a full line of character LCD modules from Nan Ya Plastics with industry-standard formats and sizes.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMMC3_006_(2,5)E |
| Product Name | Character LCD Modules |
| Display Type | Character Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Character Width | 4.84 mm (0.1906 inch) |
| Character Height | 8.06 mm (0.3173 inch) |