Mark Products offers a full line of character LCD modules from Nan Ya Plastics with industry-standard formats and sizes.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMM84_019_2E |
| Product Name | Character LCD Modules |
| Display Type | Character Display |
| Technology | Super Twisted Nematic |
| Backlight | Electro Luminescent |
| Character Width | 2.95 mm (0.1161 inch) |
| Character Height | 5.55 mm (0.2185 inch) |