Mark Products offers a full line of character LCD modules from Nan Ya Plastics with industry-standard formats and sizes.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMK83_064_2 |
| Product Name | Character LCD Modules |
| Display Type | Character Display |
| Technology | Super Twisted Nematic |
| Backlight | None |
| Character Width | 3.2 mm (0.1260 inch) |
| Character Height | 5.95 mm (0.2343 inch) |