Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMD62_042_ (9,13,15)M |
| Product Name | Graphic LCD Modules |
| Display Type | Graphic Display |
| Backlight | Electro Luminescent |
| Viewing Area Width | 60.5 mm (2.38 inch) |
| Viewing Area Height | 18.5 mm (0.7283 inch) |
| Dot Width | 0.0400 mm (0.0016 inch) |