Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMCDB_078_ (4) |
| Product Name | Graphic LCD Modules |
| Display Type | Graphic Display |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 103 mm (4.06 inch) |
| Viewing Area Height | 79 mm (3.11 inch) |
| Dot Width | 0.2700 mm (0.0106 inch) |