Mark Products , LLC Graphic LCD Modules LMC75_141_3L

Description
Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.
Description
Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.

Suppliers

Company
Product
Description
Supplier Links
Graphic LCD Modules - LMC75_141_3L - Mark Products , LLC
Wooddale, IL, USA
Graphic LCD Modules
LMC75_141_3L
Graphic LCD Modules LMC75_141_3L
Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.

Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.

Supplier's Site

Technical Specifications

  Mark Products , LLC
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMC75_141_3L
Product Name Graphic LCD Modules
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 32.6 mm (1.28 inch)
Dot Width 0.4000 mm (0.0157 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492646 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1763-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight Light Emitting Diode
View Details
3 suppliers