Mark Products recently introduced passive color LCD modules from Nan Ya Plastics in the popular VGA and QVGA formats.
| Mark Products , LLC | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LCBH7T221M1(Low power version) |
| Product Name | Color LCD Modules |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Fluorescent Lamp |
| Dot Width | 0.0650 mm (0.0026 inch) |