Marechal Electric Plug/Receptacle 22-14163

Description
PANEL MOUNT RECEPTACLE, POLYESTER MATERIAL, DXN SERIES, 3 POLE +GROUND, BLACK, SIZE.1, #20-10 AWG, 20 AMP, 208 VAC, 60 HZ, SCREW TERMINAL, IP 66/67. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT RECEPTACLE, POLYESTER MATERIAL, DXN SERIES, 3 POLE +GROUND, BLACK, SIZE.1, #20-10 AWG, 20 AMP, 208 VAC, 60 HZ, SCREW TERMINAL, IP 66/67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 44158706 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
44158706
Plug/Receptacle 44158706
PANEL MOUNT RECEPTACLE, POLYESTER MATERIAL, DXN SERIES, 3 POLE +GROUND, BLACK, SIZE.1, #20-10 AWG, 20 AMP, 208 VAC, 60 HZ, SCREW TERMINAL, IP 66/67. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT RECEPTACLE, POLYESTER MATERIAL, DXN SERIES, 3 POLE +GROUND, BLACK, SIZE.1, #20-10 AWG, 20 AMP, 208 VAC, 60 HZ, SCREW TERMINAL, IP 66/67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 44158706
Product Name Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers