Mar Cor Purification Actril Fog System

Description
Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation. The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any hard surface. The device fits on the top of a standard Actril bottle and uses an 8 mm or 5/16 inch diameter compressed air line supplied with compressed air (70 liters per minute @ 3 bar or 2.5 SCFM @ 45 PSI) to fog the Actril Cold Sterilant from the Actril Fog System Increased Effectiveness High level bio-decontamination Fast microbiological efficacy Destroys bacteria, mycobacteria, yeast, mold, virus and bacteria spores Environmentally Friendly Minimal chemical required due to fogging action (recondensation) Actril is safe for the environment Easy and Safe to Use No manual spraying or wiping No human contact with chemical aerosols No residue left on surfaces Economical Low investment, no maintenance, minimal chemical usage
Datasheet
Description
Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation. The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any hard surface. The device fits on the top of a standard Actril bottle and uses an 8 mm or 5/16 inch diameter compressed air line supplied with compressed air (70 liters per minute @ 3 bar or 2.5 SCFM @ 45 PSI) to fog the Actril Cold Sterilant from the Actril Fog System Increased Effectiveness High level bio-decontamination Fast microbiological efficacy Destroys bacteria, mycobacteria, yeast, mold, virus and bacteria spores Environmentally Friendly Minimal chemical required due to fogging action (recondensation) Actril is safe for the environment Easy and Safe to Use No manual spraying or wiping No human contact with chemical aerosols No residue left on surfaces Economical Low investment, no maintenance, minimal chemical usage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actril Fog System -  - Mar Cor Purification
Skippack, PA, USA
Actril Fog System
Actril Fog System
Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation. The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any hard surface. The device fits on the top of a standard Actril bottle and uses an 8 mm or 5/16 inch diameter compressed air line supplied with compressed air (70 liters per minute @ 3 bar or 2.5 SCFM @ 45 PSI) to fog the Actril Cold Sterilant from the Actril Fog System Increased Effectiveness High level bio-decontamination Fast microbiological efficacy Destroys bacteria, mycobacteria, yeast, mold, virus and bacteria spores Environmentally Friendly Minimal chemical required due to fogging action (recondensation) Actril is safe for the environment Easy and Safe to Use No manual spraying or wiping No human contact with chemical aerosols No residue left on surfaces Economical Low investment, no maintenance, minimal chemical usage

Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation.
The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any hard surface. The device fits on the top of a standard Actril bottle and uses an
8 mm or 5/16 inch diameter compressed air line supplied with compressed air (70 liters per minute @ 3 bar or 2.5 SCFM @ 45 PSI) to fog the Actril Cold Sterilant from the Actril Fog System

Increased Effectiveness

  • High level bio-decontamination
  • Fast microbiological efficacy
  • Destroys bacteria, mycobacteria, yeast, mold, virus and bacteria spores

Environmentally Friendly

  • Minimal chemical required due to fogging action (recondensation)
  • Actril is safe for the environment
  • Easy and Safe to Use
  • No manual spraying or wiping
  • No human contact with chemical aerosols
  • No residue left on surfaces

Economical

  • Low investment, no maintenance, minimal chemical usage
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Cleaning Agents and Surface Treatments
Product Name Actril Fog System
Type Disinfectant; Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Spray Wash Cleaner - MET-KLEEN 120S - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
Electronics Cleaners - 7805234 - RS Components, Ltd.
Specs
Type Aerosol / Contact Cleaner; Cleaner
Industry Applications Inaccessible areas
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details