Maple Systems, Inc. Light Industrial PC

Description
Take Industrial Control Further with Light Industrial PCs Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from a variety of software application programs to help you achieve complex process goals. Maple Systems Light Industrial Panel PCs are ideal for complex automation tasks in industrial manufacturing, processing, and fabrication environments. From automobile assembly plants to the food processing industry, our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of USB and serial devices • It's easy to customize for virtually any kiosk application • Range in size from 7" to 21" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes and many other codes • Display sizes ranging from 7" to 21" provide versatility • Windows platform allows for a wide range of custom software uses Plastics Manufacturing • A wide variety of PLCs and motion controllers can be connected for easy system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Light Industrial Panel PCs provides necessary tools for monitoring and controlling manufacturing processes at a fraction of the cost of other software programs • Each Light Industrial Panel PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel design • Mount securely to a panel and are VESA 75/100 compatible • Can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Light Industrial Panel PCs possess a wide variety of communication ports for peripherals • Networkability allows monitoring from multiple stations within or outside the brewery • Water and dust-proof NEMA 4 rating protects the panel from liquid spills • Web Studio software offers a variety of monitoring and control tools to keep automated processes running smoothly Automobile Assembly/Transportat ion • Vibration-resistant • Shock-resistant Power Plant • Monitor and communicate with multiple devices simultaneously -- perfect for the complex instrumentation present in a power plant • Functions well in extreme heat or cold temperature conditions • Reliability is key in the power industry, and our industrial grade mainboards are long-lasting for 10 - 20 years • VGA port allows connection of an additional display -- which provides more room to view multiple process monitoring simultaneously Water/Wastewater • NEMA 4 water and dust proof certification protects from the units harsh weather and damp humid conditions • A fanless option means particulate matter is not drawn in, further protecting the unit from deteriorating
Description
Take Industrial Control Further with Light Industrial PCs Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from a variety of software application programs to help you achieve complex process goals. Maple Systems Light Industrial Panel PCs are ideal for complex automation tasks in industrial manufacturing, processing, and fabrication environments. From automobile assembly plants to the food processing industry, our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of USB and serial devices • It's easy to customize for virtually any kiosk application • Range in size from 7" to 21" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes and many other codes • Display sizes ranging from 7" to 21" provide versatility • Windows platform allows for a wide range of custom software uses Plastics Manufacturing • A wide variety of PLCs and motion controllers can be connected for easy system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Light Industrial Panel PCs provides necessary tools for monitoring and controlling manufacturing processes at a fraction of the cost of other software programs • Each Light Industrial Panel PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel design • Mount securely to a panel and are VESA 75/100 compatible • Can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Light Industrial Panel PCs possess a wide variety of communication ports for peripherals • Networkability allows monitoring from multiple stations within or outside the brewery • Water and dust-proof NEMA 4 rating protects the panel from liquid spills • Web Studio software offers a variety of monitoring and control tools to keep automated processes running smoothly Automobile Assembly/Transportat ion • Vibration-resistant • Shock-resistant Power Plant • Monitor and communicate with multiple devices simultaneously -- perfect for the complex instrumentation present in a power plant • Functions well in extreme heat or cold temperature conditions • Reliability is key in the power industry, and our industrial grade mainboards are long-lasting for 10 - 20 years • VGA port allows connection of an additional display -- which provides more room to view multiple process monitoring simultaneously Water/Wastewater • NEMA 4 water and dust proof certification protects from the units harsh weather and damp humid conditions • A fanless option means particulate matter is not drawn in, further protecting the unit from deteriorating

Suppliers

Company
Product
Description
Supplier Links
Light Industrial PC -  - Maple Systems, Inc.
Everett, WA, United States
Light Industrial PC
Light Industrial PC
Take Industrial Control Further with Light Industrial PCs Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from a variety of software application programs to help you achieve complex process goals. Maple Systems Light Industrial Panel PCs are ideal for complex automation tasks in industrial manufacturing, processing, and fabrication environments. From automobile assembly plants to the food processing industry, our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of USB and serial devices • It's easy to customize for virtually any kiosk application • Range in size from 7" to 21" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes and many other codes • Display sizes ranging from 7" to 21" provide versatility • Windows platform allows for a wide range of custom software uses Plastics Manufacturing • A wide variety of PLCs and motion controllers can be connected for easy system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Light Industrial Panel PCs provides necessary tools for monitoring and controlling manufacturing processes at a fraction of the cost of other software programs • Each Light Industrial Panel PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel design • Mount securely to a panel and are VESA 75/100 compatible • Can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Light Industrial Panel PCs possess a wide variety of communication ports for peripherals • Networkability allows monitoring from multiple stations within or outside the brewery • Water and dust-proof NEMA 4 rating protects the panel from liquid spills • Web Studio software offers a variety of monitoring and control tools to keep automated processes running smoothly Automobile Assembly/Transportat ion • Vibration-resistant • Shock-resistant Power Plant • Monitor and communicate with multiple devices simultaneously -- perfect for the complex instrumentation present in a power plant • Functions well in extreme heat or cold temperature conditions • Reliability is key in the power industry, and our industrial grade mainboards are long-lasting for 10 - 20 years • VGA port allows connection of an additional display -- which provides more room to view multiple process monitoring simultaneously Water/Wastewater • NEMA 4 water and dust proof certification protects from the units harsh weather and damp humid conditions • A fanless option means particulate matter is not drawn in, further protecting the unit from deteriorating

Take Industrial Control Further with Light Industrial PCs

Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from a variety of software application programs to help you achieve complex process goals.

Maple Systems Light Industrial Panel PCs are ideal for complex automation tasks in industrial manufacturing, processing, and fabrication environments. From automobile assembly plants to the food processing industry, our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of USB and serial devices • It's easy to customize for virtually any kiosk application • Range in size from 7" to 21" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes and many other codes • Display sizes ranging from 7" to 21" provide versatility • Windows platform allows for a wide range of custom software uses Plastics Manufacturing • A wide variety of PLCs and motion controllers can be connected for easy system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Light Industrial Panel PCs provides necessary tools for monitoring and controlling manufacturing processes at a fraction of the cost of other software programs • Each Light Industrial Panel PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel design • Mount securely to a panel and are VESA 75/100 compatible • Can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Light Industrial Panel PCs possess a wide variety of communication ports for peripherals • Networkability allows monitoring from multiple stations within or outside the brewery • Water and dust-proof NEMA 4 rating protects the panel from liquid spills • Web Studio software offers a variety of monitoring and control tools to keep automated processes running smoothly Automobile Assembly/Transportation • Vibration-resistant • Shock-resistant Power Plant • Monitor and communicate with multiple devices simultaneously -- perfect for the complex instrumentation present in a power plant • Functions well in extreme heat or cold temperature conditions • Reliability is key in the power industry, and our industrial grade mainboards are long-lasting for 10 - 20 years • VGA port allows connection of an additional display -- which provides more room to view multiple process monitoring simultaneously Water/Wastewater • NEMA 4 water and dust proof certification protects from the units harsh weather and damp humid conditions • A fanless option means particulate matter is not drawn in, further protecting the unit from deteriorating

Supplier's Site

Technical Specifications

  Maple Systems, Inc.
Product Category Touch Screen Displays
Product Name Light Industrial PC
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections Serial Interface; USB
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Capacitive
View Details
Multi-Touch Touch Screen - ZE255-234D-MTR156W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 14.23 inch (361 mm)
View Details
3 suppliers