The AEX-815PH is an industrial PC designed for use in hazardous environments, certified for Class I Division 2 and ATEX/IECEx Zone 2 and Zone 22 applications. It features an Intel® Celeron® N2930 Quad-Core processor operating at 1.83GHz and comes with 8 GB of onboard DDR3L memory. The device is equipped with multiple M12 connectors for robust connectivity, including two RJ-45 LAN ports, one USB 2.0 port, and one serial port, all designed to withstand harsh conditions. The AEX-815PH has a 15.0,Äù XGA TFT LCD display with a maximum resolution of 1024 x 768 and a brightness of 1000 nits, making it suitable for outdoor use. The unit operates within a temperature range of -20°C to 60°C and has an IP66 rating, ensuring protection against dust and water ingress. It is housed in a durable 316 stainless steel chassis, enhancing its resistance to corrosion. Power requirements for the AEX-815PH range from 9 to 36 VDC, with a maximum power consumption of 40.3 W. The product is compatible with Microsoft Windows® 10 IoT 2019, providing a versatile platform for various industrial applications. Overall, the AEX-815PH is a robust solution for engineers seeking reliable performance in demanding environments.
15" Class 1 Div 2 Industrial PC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Computers |
| Product Number | AEX-815PH |
| Product Name | Industrial PCs |
| Computer Type | VESA Mount |