Manta PC Tools USA Inc.
Screwdrivers
MD963N
Description
Screwdriver PZ3 x 150mm
Request a Quote
Email Supplier
Description
Screwdriver PZ3 x 150mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
103238 |
|
Product Name
|
Screwdrivers |
|
Drive Details
|
PZ3
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Slotted; Slotted
Drive Details
2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards
RoHS Compliant
View Details
3 suppliers
Type
Precision Screwdriver
Drive Type
Cabinet; Slotted
Overall Length
12.38 inch (314 mm)
View Details
Snap-on Industrial Brands
Drive Type
Cabinet; Slotted
Drive Size
0.1875 inch (4.76 mm)
Overall Length
6.81 inch (173 mm)
View Details