Manta PC Tools USA Inc.
Screwdrivers
MD962N4D
Description
Screwdriver PZ2 x 400mm
Request a Quote
Email Supplier
Description
Screwdriver PZ2 x 400mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
103205 |
|
Product Name
|
Screwdrivers |
|
Drive Details
|
PZ2
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
6.3 inch (160 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
0.0500 to 0.2500 In-lbs (0.0577 to 0.2883 kg-cm)
View Details