Manta PC Tools USA Inc.
Screwdrivers
MD962N4A
Description
Screwdriver PZ2 x 200mm
Request a Quote
Email Supplier
Description
Screwdriver PZ2 x 200mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
103201 |
|
Product Name
|
Screwdrivers |
|
Drive Details
|
PZ2
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Crosshead
Overall Length
9.94 inch (252 mm)
Shank Length
5.62 inch (143 mm)
View Details
Snap-on Industrial Brands
Drive Type
Slotted
Drive Size
0.1875 inch (4.76 mm)
Overall Length
9.75 inch (248 mm)
View Details