Manta PC Tools USA Inc. Screwdrivers MD930N

Description
Screwdriver 10.0 x 1.6mm Flat x 200mm
Request a Quote
Description
Screwdriver 10.0 x 1.6mm Flat x 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103164
Screwdrivers 103164
Screwdriver 10.0 x 1.6mm Flat x 200mm

Screwdriver 10.0 x 1.6mm Flat x 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103164
Product Name Screwdrivers
Drive Details 1.6 x 10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-691 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Drive Details #1
View Details
Screwdriver - 24101 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 4 inch (102 mm)
View Details