Manta PC Tools USA Inc. Screwdrivers MD928N4

Description
Screwdriver 6.5 x 100mm Flat M Handle
Request a Quote
Description
Screwdriver 6.5 x 100mm Flat M Handle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103080
Screwdrivers 103080
Screwdriver 6.5 x 100mm Flat M Handle

Screwdriver 6.5 x 100mm Flat M Handle

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103080
Product Name Screwdrivers
Overall Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - 36-240 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details
2 suppliers
Screwdriver - 24267 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 7.75 inch (197 mm)
View Details