Manta PC Tools USA Inc. Screwdrivers MD922N

Description
Screwdriver 5.5 x 1.0mm Flat x 75mm
Request a Quote
Description
Screwdriver 5.5 x 1.0mm Flat x 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103193
Screwdrivers 103193
Screwdriver 5.5 x 1.0mm Flat x 75mm

Screwdriver 5.5 x 1.0mm Flat x 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103193
Product Name Screwdrivers
Drive Details 1 x 5.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 2356 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details
5 Pieces Square Recess Screwdriver Set - 5694A - Gray Tools Canada Inc.
Specs
Drive Type Robertson
View Details