Manta PC Tools USA Inc. Screwdrivers MD920N

Description
Screwdriver 3.0 x 0.5mm Flat x 75mm
Request a Quote
Description
Screwdriver 3.0 x 0.5mm Flat x 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103088
Screwdrivers 103088
Screwdriver 3.0 x 0.5mm Flat x 75mm

Screwdriver 3.0 x 0.5mm Flat x 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103088
Product Name Screwdrivers
Drive Details 0.5 x 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - 35-9151 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 Inch
View Details
Screwdriver - 24265 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 7.75 inch (197 mm)
View Details