Manta PC Tools USA Inc. Screwdrivers MD917N1

Description
Screwdriver 4.0 x 0.8mm Flat x 400mm
Request a Quote
Description
Screwdriver 4.0 x 0.8mm Flat x 400mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103062
Screwdrivers 103062
Screwdriver 4.0 x 0.8mm Flat x 400mm

Screwdriver 4.0 x 0.8mm Flat x 400mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103062
Product Name Screwdrivers
Drive Details 0.8 x 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 30003 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details