Manta PC Tools USA Inc. Screwdrivers MD915N1

Description
Screwdriver 2.5 x 0.5mm Flat x 200mm
Request a Quote
Description
Screwdriver 2.5 x 0.5mm Flat x 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103185
Screwdrivers 103185
Screwdriver 2.5 x 0.5mm Flat x 200mm

Screwdriver 2.5 x 0.5mm Flat x 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103185
Product Name Screwdrivers
Drive Details 0.5 x 2.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - 35-184 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.75 inch (197 mm)
View Details
Screwdriver - 040.001.100 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type POZIDRIV
Overall Length 8.5 inch (216 mm)
View Details