Manta PC Tools USA Inc. Screwdrivers MD915N

Description
Screwdriver 2.5 x 0.5mm Flat x 75mm
Request a Quote
Description
Screwdriver 2.5 x 0.5mm Flat x 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103189
Screwdrivers 103189
Screwdriver 2.5 x 0.5mm Flat x 75mm

Screwdriver 2.5 x 0.5mm Flat x 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103189
Product Name Screwdrivers
Drive Details 0.5 x 2.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - 36-246 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details
Screwdriver - SDP-4-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 10.75 inch (273 mm)
View Details