Manta PC Tools USA Inc. Pliers MB473-5

Description
Teng Tools MB473-5 Circlip Plier
Request a Quote
Description
Teng Tools MB473-5 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103172
Pliers 103172
Teng Tools MB473-5 Circlip Plier

Teng Tools MB473-5 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103172
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details