Manta PC Tools USA Inc. Pliers MB471-5

Description
Teng Tools MB471-5 Circlip Plier
Request a Quote
Description
Teng Tools MB471-5 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103087
Pliers 103087
Teng Tools MB471-5 Circlip Plier

Teng Tools MB471-5 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103087
Product Name Pliers
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details