Manta PC Tools USA Inc. Pliers MB470-7

Description
Teng Tools MB470-7 Circlip Plier
Request a Quote
Description
Teng Tools MB470-7 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103076
Pliers 103076
Teng Tools MB470-7 Circlip Plier

Teng Tools MB470-7 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103076
Product Name Pliers
Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Long Reach Bent Nose Pliers - 82003 - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Jaw Length 11 inch (279 mm)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details