Manta PC Tools USA Inc. Pliers MB416

Description
Plier Groove Joint Water Pump 16 inch
Request a Quote
Description
Plier Groove Joint Water Pump 16 inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1981801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1981801
Pliers 1981801
Plier Groove Joint Water Pump 16 inch

Plier Groove Joint Water Pump 16 inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1981801
Product Name Pliers
Type Specialty / Other; Water pump pliers
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6602 - Heavy duty side cutters - 66025140 - Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.12 oz (1.42 N)
View Details