Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRIVE SOCKETS AND ADAPTERS
MANTA PC TOOLS USA INC.
M120615-C -- SOCKETS
Manta PC Tools USA Inc.
Sockets
M120615-C
Description
Socket Deep 1/2 inch dr 12 Point 15mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Socket Deep 1/2 inch dr 12 Point 15mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sockets
1981993
Sockets
1981993
Socket Deep 1/2 inch dr 12 Point 15mm
Socket Deep 1/2 inch dr 12 Point 15mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Drive Sockets and Adapters
Product Number
1981993
Product Name
Sockets
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
12 Point
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Impact Sockets
1370926
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Impact Socket; Hexagon
View Details
Lowell Corporation
Socket Set
531
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
6
View Details
Snap-on Industrial Brands
Drive Socket
17-644
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
1.38 inch
View Details
Pentair, Inc.
Drive Socket
HMZE215
Specs
Product Type
Individual Socket
Type
Hex Bit
View Details