Socket 1/2 inch Drive 12 Point 23mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 1981890 |
| Product Name | Sockets |
| Product Type | Socket Set (Sockets Only) |
| SAE or Metric | Metric Only |
| Product Features | 12 Point |
| Metric Size | 23 mm |