Manta PC Tools USA Inc. Sockets M120519-C

Description
Socket 1/2 inch Drive 12 Point 19mm
Request a Quote
Description
Socket 1/2 inch Drive 12 Point 19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets - 1981885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sockets
1981885
Sockets 1981885
Socket 1/2 inch Drive 12 Point 19mm

Socket 1/2 inch Drive 12 Point 19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drive Sockets and Adapters
Product Number 1981885
Product Name Sockets
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features 12 Point
Metric Size 19 mm
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
DRIVE SOCKET - LPHTSOC12788PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details