Manta PC Tools USA Inc. Pliers CP52

Description
Plier Crimping Ratchet Action 3 Heads
Request a Quote
Description
Plier Crimping Ratchet Action 3 Heads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103131
Pliers 103131
Plier Crimping Ratchet Action 3 Heads

Plier Crimping Ratchet Action 3 Heads

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103131
Product Name Pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details