Manta PC Tools USA Inc. Pliers AT605

Description
Teng Tools AT605 Wire Twisting Pliers
Request a Quote
Description
Teng Tools AT605 Wire Twisting Pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103160
Pliers 103160
Teng Tools AT605 Wire Twisting Pliers

Teng Tools AT605 Wire Twisting Pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103160
Product Name Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details