Manta PC Tools USA Inc. Spanner Sets 6526MM

Description
Spanner Set Combination MM 26 Pieces
Request a Quote
Description
Spanner Set Combination MM 26 Pieces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 1982154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
1982154
Spanner Sets 1982154
Spanner Set Combination MM 26 Pieces

Spanner Set Combination MM 26 Pieces

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982154
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details