Manta PC Tools USA Inc. Spanners 6005M12RS

Description
Spanner Stubby Ratchet Comb 12mm
Request a Quote
Description
Spanner Stubby Ratchet Comb 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2693141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2693141
Spanners 2693141
Spanner Stubby Ratchet Comb 12mm

Spanner Stubby Ratchet Comb 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2693141
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details