Manta PC Tools USA Inc. Spanners 600534

Description
Spanner Combination 34mm
Request a Quote
Description
Spanner Combination 34mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1982119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1982119
Spanners 1982119
Spanner Combination 34mm

Spanner Combination 34mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982119
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details