Manta PC Tools USA Inc. Spanners 600532

Description
Spanner Combination 32mm
Request a Quote
Description
Spanner Combination 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1982117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1982117
Spanners 1982117
Spanner Combination 32mm

Spanner Combination 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982117
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details