Manta PC Tools USA Inc.
Spanners
600525
Description
Spanner Combination 25mm
Request a Quote
Email Supplier
Description
Spanner Combination 25mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
1982110 |
|
Product Name
|
Spanners |
|
Type
|
Spanner Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0500 inch (1.27 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details