Manta PC Tools USA Inc. Spanners 600524R

Description
Spanner Ratchet Reversible Combn 24mm
Request a Quote
Description
Spanner Ratchet Reversible Combn 24mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1982139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1982139
Spanners 1982139
Spanner Ratchet Reversible Combn 24mm

Spanner Ratchet Reversible Combn 24mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982139
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details