Manta PC Tools USA Inc. Spanners 600524

Description
Spanner Combination 24mm
Request a Quote
Description
Spanner Combination 24mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1982109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1982109
Spanners 1982109
Spanner Combination 24mm

Spanner Combination 24mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1982109
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details